- - Intel LGA 1155 (Socket H2) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
- - PC micro ATX Intel® H61 VIA VT1708S 7.1 channels
- - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
- - SATA, SATA II
- - Intel HD Graphics 1748
- - BIOS type: EFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS jumper
- - Fast Ethernet, Gigabit Ethernet
ASUS P8H61-M LX3 PLUS R2.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 16 GB
ASUS P8H61-M LX3 PLUS R2.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II. Maximum graphics card memory: 1748 MB, Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111F, Networking features: Gigabit LAN