ASUS logo

ASUS P9X79 LE Intel X79 LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64798
Info modified on:
30 Oct 2024, 13:11:03
Short summary description ASUS P9X79 LE Intel X79 LGA 2011 (Socket R) ATX:

ASUS P9X79 LE, Intel, LGA 2011 (Socket R), Intel® Core™ i7, i7-3xxx, i7-4xxx, DDR3-SDRAM, 128 GB

Long summary description ASUS P9X79 LE Intel X79 LGA 2011 (Socket R) ATX:

ASUS P9X79 LE. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. LAN controller: Realtek 8111F

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.