ASUS logo

ASUS SABERTOOTH Z77 Intel Z77 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121421
Info modified on:
30 Oct 2024, 13:06:22
Short summary description ASUS SABERTOOTH Z77 Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH Z77, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS SABERTOOTH Z77 Intel Z77 LGA 1155 (Socket H2) ATX:

ASUS SABERTOOTH Z77. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, 2-Way SLI, LucidLogix Virtu, Quad-GPU CrossFireX, Quad-GPU SLI, Maximum graphics card memory: 1696 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579V, Networking features: Gigabit LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.