ASUS logo

ASUS E45M1-M PRO AMD Hudson M1 Socket FM1 mini ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26375
Info modified on:
30 Oct 2024, 13:08:49
Short summary description ASUS E45M1-M PRO AMD Hudson M1 Socket FM1 mini ATX:

ASUS E45M1-M PRO, AMD, Socket FM1, AMD A, AMD E2, 2.5 GT/s, DDR3-SDRAM, Non-ECC

Long summary description ASUS E45M1-M PRO AMD Hudson M1 Socket FM1 mini ATX:

ASUS E45M1-M PRO. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600 MHz. Supported storage drive interfaces: SATA. Graphics card family: ATI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.