ASUS logo

ASUS P9X79 DELUXE LGA 2011 (Socket R) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155021
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS P9X79 DELUXE LGA 2011 (Socket R) ATX:

ASUS P9X79 DELUXE, Intel, LGA 2011 (Socket R), Intel® Core™ i7, DDR3-SDRAM, 64 GB, Quad-channel

Long summary description ASUS P9X79 DELUXE LGA 2011 (Socket R) ATX:

ASUS P9X79 DELUXE. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way SLI, Hybrid CrossFireX, Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Bluetooth version: 3.0+HS

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.