ASUS logo

ASUS P9X79 PRO ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144103
Info modified on:
30 Oct 2024, 13:11:25
Short summary description ASUS P9X79 PRO ATX:

ASUS P9X79 PRO, Intel, Intel® Core™ i7, DDR3-SDRAM, 64 GB, Non-ECC, 1066,1333,1600,1866,2133,2400 MHz

Long summary description ASUS P9X79 PRO ATX:

ASUS P9X79 PRO. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI, Quad-GPU CrossFireX. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® 82579V, Bluetooth version: 2.1+EDR

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.