ASUS logo

ASUS P8Z68-V LE Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89311
Info modified on:
30 Oct 2024, 13:06:36
Short summary description ASUS P8Z68-V LE Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS P8Z68-V LE, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC

Long summary description ASUS P8Z68-V LE Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS P8Z68-V LE. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.