ASUS logo

ASUS P8H61-M LX Rev 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182408
Info modified on:
30 Oct 2024, 13:05:35
Short summary description ASUS P8H61-M LX Rev 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX Rev 3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P8H61-M LX Rev 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LX Rev 3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA II. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.