ASUS MAXIMUS IV GENE-Z, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 32 GB, Dual-channel
ASUS MAXIMUS IV GENE-Z. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1759 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, Networking features: 10/100/1000 Mbit/sec