ASUS logo

ASUS M5A78L LE AMD 760G Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135057
Info modified on:
21 Oct 2022, 10:32:10
Short summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX:

ASUS M5A78L LE, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, 1066,1333,1600,1800,1866,2000 MHz

Long summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX:

ASUS M5A78L LE. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,1800,1866,2000 MHz. RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 760G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.