ASUS logo

ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146782
Info modified on:
30 Oct 2024, 13:05:48
Short summary description ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX:

ASUS M5A78L/USB3, AMD, Socket AM3+, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, 140 W, DDR3-SDRAM

Long summary description ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX:

ASUS M5A78L/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.