ASUS logo

ASUS E35M1-I NA (integrated CPU) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60434
Info modified on:
30 Oct 2024, 13:11:00
Short summary description ASUS E35M1-I NA (integrated CPU) mini ITX:

ASUS E35M1-I, AMD, NA (integrated CPU), AMD E, E-350, DDR3-SDRAM, 8 GB

Long summary description ASUS E35M1-I NA (integrated CPU) mini ITX:

ASUS E35M1-I. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), Compatible processor series: AMD E. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: SATA III. Graphics card: Radeon HD 6310. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.