ASUS logo

ASUS P8H61-I Intel® H61 LGA 1155 (Socket H2) mini ITX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24980
Info modified on:
30 Oct 2024, 13:08:35
Short summary description ASUS P8H61-I Intel® H61 LGA 1155 (Socket H2) mini ITX:

ASUS P8H61-I, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P8H61-I Intel® H61 LGA 1155 (Socket H2) mini ITX:

ASUS P8H61-I. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1748 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: mini ITX, Motherboard chipset: Intel® H61

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.