ASUS logo

ASUS P5G41T-M LX V2 Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
482478
Info modified on:
30 Oct 2024, 13:07:22
Short summary description ASUS P5G41T-M LX V2 Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX V2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 800,1066,1333 MHz, DDR3-SDRAM, 8 GB

Long summary description ASUS P5G41T-M LX V2 Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Graphics card family: Intel, Graphics card: GMA X4500, Maximum resolution: 2048 x 1536 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.