ASUS logo

ASUS P8Q67-M DO Intel Q67 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64689
Info modified on:
30 Oct 2024, 13:08:44
Short summary description ASUS P8Q67-M DO Intel Q67 LGA 1155 (Socket H2) micro ATX:

ASUS P8Q67-M DO, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Non-ECC, 1066,1333,2133 MHz

Long summary description ASUS P8Q67-M DO Intel Q67 LGA 1155 (Socket H2) micro ATX:

ASUS P8Q67-M DO. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,2133 MHz. RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel Q67. BIOS type: AMI, BIOS memory size: 64 Mbit, ACPI version: 2.0a

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.