ASUS logo

ASUS M4N68T-M LE V2 Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266632
Info modified on:
30 Oct 2024, 13:05:25
Short summary description ASUS M4N68T-M LE V2 Socket AM3 micro ATX:

ASUS M4N68T-M LE V2, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 1066,1333,1600,1800 MHz, 0, 1, 5, 10, JBOD

Long summary description ASUS M4N68T-M LE V2 Socket AM3 micro ATX:

ASUS M4N68T-M LE V2. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC, Supported memory clock speeds: 1066,1333,1600,1800 MHz. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.