ASUS logo

ASUS Rampage III Formula Intel® X58 Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99969
Info modified on:
30 Oct 2024, 13:10:23
Short summary description ASUS Rampage III Formula Intel® X58 Socket B (LGA 1366) ATX:

ASUS Rampage III Formula, Intel, Socket B (LGA 1366), Intel® Core™ i7, 6.4 GT/s, 24 GB, Triple-channel

Long summary description ASUS Rampage III Formula Intel® X58 Socket B (LGA 1366) ATX:

ASUS Rampage III Formula. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 24 GB, Memory channels: Triple-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82567V, Networking features: GameFirst

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.