ASUS logo

ASUS Sabertooth X58 Intel® X58 Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183096
Info modified on:
30 Oct 2024, 13:05:34
Short summary description ASUS Sabertooth X58 Intel® X58 Socket B (LGA 1366) ATX:

ASUS Sabertooth X58, AMD, Socket B (LGA 1366), Intel® Core™ i7, Intel® Core™ i7 Extreme Edition, 6.4 GT/s, DDR3-SDRAM, 24 GB

Long summary description ASUS Sabertooth X58 Intel® X58 Socket B (LGA 1366) ATX:

ASUS Sabertooth X58. Processor manufacturer: AMD, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7, Intel® Core™ i7 Extreme Edition. Supported memory types: DDR3-SDRAM, Maximum internal memory: 24 GB, Memory channels: Triple-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.