ASUS AT5IONT-I, Intel, BGA 559, 8 GB, 512 MB, Gb Realtek PCIe, mini ITX
ASUS AT5IONT-I. Processor manufacturer: Intel, Processor socket: BGA 559. Maximum internal memory: 8 GB. Maximum graphics card memory: 512 MB. Networking features: Gb Realtek PCIe. Motherboard form factor: mini ITX, Audio output channels: 7.1 channels, Power source type: ATX