ASUS logo

ASUS Rampage III GENE Socket B (LGA 1366) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117242
Info modified on:
30 Oct 2024, 13:07:33
Short summary description ASUS Rampage III GENE Socket B (LGA 1366) micro ATX:

ASUS Rampage III GENE, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 5, 10, Gigabit LAN

Long summary description ASUS Rampage III GENE Socket B (LGA 1366) micro ATX:

ASUS Rampage III GENE. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.