ASUS logo

ASUS P6X58D-E Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129909
Info modified on:
30 Oct 2024, 13:06:01
Short summary description ASUS P6X58D-E Socket B (LGA 1366) ATX:

ASUS P6X58D-E, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 5, 10, Marvell 88E8056

Long summary description ASUS P6X58D-E Socket B (LGA 1366) ATX:

ASUS P6X58D-E. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8056, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.