ASUS logo

ASUS M4A88TD-M EVO/USB3 AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163418
Info modified on:
30 Oct 2024, 13:05:26
Short summary description ASUS M4A88TD-M EVO/USB3 AMD 880G Socket AM3 micro ATX:

ASUS M4A88TD-M EVO/USB3, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, 1024 MB

Long summary description ASUS M4A88TD-M EVO/USB3 AMD 880G Socket AM3 micro ATX:

ASUS M4A88TD-M EVO/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Graphics card: Radeon HD 4250. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.