ASUS M4A88TD-V EVO/USB3, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, Radeon HD 4250
ASUS M4A88TD-V EVO/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Graphics card: Radeon HD 4250. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN