ASUS logo

ASUS P7H55/USB3 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112080
Info modified on:
30 Oct 2024, 13:06:36
Short summary description ASUS P7H55/USB3 LGA 1156 (Socket H) ATX:

ASUS P7H55/USB3, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, Realtek RTL8112L, Gigabit LAN

Long summary description ASUS P7H55/USB3 LGA 1156 (Socket H) ATX:

ASUS P7H55/USB3. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.