ASUS logo

ASUS M4A87TD/USB3 AMD 870 (RX881) Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214147
Info modified on:
30 Oct 2024, 13:05:50
Short summary description ASUS M4A87TD/USB3 AMD 870 (RX881) Socket AM3 ATX:

ASUS M4A87TD/USB3, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 5.2 GT/s, 16 GB, Dual-channel

Long summary description ASUS M4A87TD/USB3 AMD 870 (RX881) Socket AM3 ATX:

ASUS M4A87TD/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: AMD 870 (RX881)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.