ASUS logo

ASUS M4A87TD EVO Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124501
Info modified on:
30 Oct 2024, 13:06:00
Short summary description ASUS M4A87TD EVO Socket AM3 ATX:

ASUS M4A87TD EVO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, Realtek RTL8111E

Long summary description ASUS M4A87TD EVO Socket AM3 ATX:

ASUS M4A87TD EVO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1818

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.