ASUS logo

ASUS M4A89TD PRO/USB3 AMD 890FX Socket AM3 ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114938
Info modified on:
30 Oct 2024, 13:07:13
Short summary description ASUS M4A89TD PRO/USB3 AMD 890FX Socket AM3 ATX:

ASUS M4A89TD PRO/USB3, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, Realtek RTL8111E

Long summary description ASUS M4A89TD PRO/USB3 AMD 890FX Socket AM3 ATX:

ASUS M4A89TD PRO/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: ATX, Motherboard chipset: AMD 890FX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.