ASUS logo

ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246663
Info modified on:
30 Oct 2024, 13:08:28
Short summary description ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) ATX:

ASUS P7H55-M, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) ATX:

ASUS P7H55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® H55

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.