ASUS logo

ASUS P7P55D-E LX Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209139
Info modified on:
21 Jun 2018, 15:45:51
Short summary description ASUS P7P55D-E LX Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E LX, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8112L, 10/100/1000 Mbps, ATX

Long summary description ASUS P7P55D-E LX Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E LX. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8112L, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels. BIOS type: AMI, BIOS memory size: 16 Mbit

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.