ASUS logo

ASUS P5G41T-M LX Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
584988
Info modified on:
30 Oct 2024, 13:07:52
Short summary description ASUS P5G41T-M LX Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 800,1066,1333 MHz, DDR3-SDRAM, 8 GB

Long summary description ASUS P5G41T-M LX Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41T-M LX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA. Maximum graphics card memory: 1024 MB, Graphics card family: Intel, Graphics card: GMA X4500. Ethernet interface type: Gigabit Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.