ASUS logo

ASUS P7P55D-E PRO Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150769
Info modified on:
30 Oct 2024, 13:05:37
Short summary description ASUS P7P55D-E PRO Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E PRO, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 1066,1333,1600 MHz, 0, 1, 10

Long summary description ASUS P7P55D-E PRO Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E PRO. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600 MHz. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.