ASUS logo

ASUS P7P55D-E Deluxe Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96458
Info modified on:
30 Oct 2024, 13:06:15
Short summary description ASUS P7P55D-E Deluxe Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E Deluxe, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 10, Realtek RTL8112L

Long summary description ASUS P7P55D-E Deluxe Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55D-E Deluxe. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8112L, Networking features: Gigabit. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1+2 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.