location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P7H55-M LGA 1156 (Socket H) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7H55-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBBKF-G0UBY0KZ show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:27:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P7H55-M LGA 1156 (Socket H) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H)
  • - micro ATX Realtek ALC887 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 16 GB
  • - BIOS type: AMI 64 Mbit ACPI version: 2.0
Long product name ASUS P7H55-M LGA 1156 (Socket H) micro ATX :
The long product name of ASUS P7H55-M LGA 1156 (Socket H) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P7H55-M - Intel® Socket 1156, Intel® H55 Express, 4 x DIMM, Max. 16 GB, DDR3 2200/2133/1866/1800/1600/1333/1066 Non-ECC, 1 x PCIe 2.0 x16, 2 x PCIe 2.0 x1 (2.5GT/s, gray slots), 1 x PCI, Multi-VGA out, 6 xSATA 3.0 Gb/s, 1 xUltraDMA 133/100, Gigabit LAN, Realtek® ALC887 8-Ch., uATX
More>>>
ASUS P7H55-M LGA 1156 (Socket H) micro ATX:
The official description of ASUS P7H55-M LGA 1156 (Socket H) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA1156 Intel® Lynnfield/Clarkdale Processor Ready
This motherboard supports the latest Intel® Lynnfield and Clarkdale processors in LGA1156 package, which has memory and PCI Express controller integrated to support 2-channel (4 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes providing great graphics performance. Intel® Lynnfield and Clarkdale processors are the most powerful and energy efficient CPUs in the world. Moreover, Intel® Clarkdale integrated Graphics Processing Unit (GPU) processors which goes with Intel® H55 chipset with VGA out can bring you to the whole new experience of the next generation VGA performance. It also provides separated 3D, 2D and Video Engines to execute different graphic control in hardware.

PCIe 2.0
Double Speed; Double Bandwidth
This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

Intel H55
The Intel® H55 Express Chipset is the latest one-chipset design to support latest 1156 socket Intel® Core™ i7/ Core™ i5/Core™ i3/ Pentium® Processors. Intel® H55 chipset provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Using Intel Core™ i5 6 Series, Core™ i3 5 Series and Pentium® CPU with H55 Express Chipset to enjoy the latest Intel integrated graphic performance!

HDMI Support
Enjoy Full HD 1080p Multimedia Home-Theater Entertainment
High-Definition Multimedia Interface (HDMI) is a set of digital video standards that delivers multi-channel audio and uncompressed digital video for full HD 1080p visuals through through a single cable. Supporting HDCP copy protection such as Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.

Dual-Channel DDR3 2200(O.C.) / 2133 / 2000/ 1866 / 1800/ 1600/ 1333/ 1066 support
The motherboard supports DDR3 memory that features data transfer rates of 2200(O.C.) / 2133 / 2000/ 1866 / 1800/ 1600/ 1333/ 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.

ASUS TurboV
Easy, Real-Time O.C. Tunings
Feel the adrenaline rush of real-time O.C. - now a reality with the ASUS TurboV. This easy O.C. tool allows you to overclock without exiting or rebooting the OS; and its user-friendly interface makes overclock with just a few clicks away. Moreover, the ASUS OC profiles in TurboV provides the best O.C. settings in different scenarios.

GPU Boost
Instant iGPU Level Up!
GPU Boost overclocks the integrated GPU in real time for the best graphics performance. User-friendly UI facilitates flexible frequency and voltage adjustments. Its ability to deliver multiple overclocking profiles also provides rapid and stable system-level upgrades.

Turbo Key
Touch-n-Boost!
ASUS Turbo Key allows the user to turn the PC power button into an overclocking button. After the easy setup, Turbo Key can boost performances without interrupting ongoing work or games - with just one touch!!

ASUS Express Gate
0 to Internet in Seconds!
Express Gate™ is an ASUS exclusive OS that provides you with quick access to the Internet and key applications before entering Windows®.

ASUS EPU
System Level Energy Saving
The new ASUS EPU—the world’s first power saving engine, has been upgraded to a new 4 engine version, which provides total system power savings by detecting current PC loadings and intelligently moderating power in real-time. With auto phase switching for components (which includes the CPU, VGA card/ integrated GPU, hard drives and CPU cooler / system fans), the EPU automatically provides the most appropriate power usage via intelligent acceleration and overclocking—helping save power and money.

ASUS 4+2 Phase Power Design
Longer Life & Higher Efficiency!
Unleashes ultimate memory performances with independent power to core components, while providing fast transient response and stability for the CPU under heavy loading or overclocking modes.

ASUS Fanless Design - Heatsink solution
The crystal-shaped heatsink features 0-dB thermal solution that offers users a noiseless PC environment. Not only the beautiful shape upgrades the visual enjoyment for motherboard users, but also the heatsink design lowers the temperature of the chipset and power phase area through high efficient heat-exchange. Combined with usability and aesthetics, the ASUS crystal-shaped heatsink will give users an extremely silent and cooling experience with the elegant appearance!

8-channel Audio
Enjoy high-end sound system on your PC!
The onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology.

EZ-Flash 2
Simply update BIOS from a USB flash disk before entering the OS
EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.

O.C. Profile
Conveniently store or load multiple BIOS settings
Freely share and distribute favorite overclocking settings The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.

CrashFree BIOS 3
Simply restore corrupted BIOS data from USB flash disk
The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.

Gigabit Lan supportv
The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.

S/PDIF-out on Back I/O Port
This motherboard provides convenient connectivity to external home theater audio systems via optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.

GreenASUS
The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.

Short summary description ASUS P7H55-M LGA 1156 (Socket H) micro ATX:
This short summary of the ASUS P7H55-M LGA 1156 (Socket H) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P7H55-M, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111E, Gigabit LAN, micro ATX

Long summary description ASUS P7H55-M LGA 1156 (Socket H) micro ATX:
This is an auto-generated long summary of ASUS P7H55-M LGA 1156 (Socket H) micro ATX based on the first three specs of the first five spec groups.

ASUS P7H55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 64 Mbit

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1156 (Socket H)
Memory
Number of memory slots *
4
Non-ECC
Yes
Maximum internal memory *
16 GB
Graphics
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
3
Number of SATA connectors
6
Number of Parallel ATA connectors
1
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Rear panel I/O ports
USB 2.0 ports quantity *
6
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Rear panel I/O ports
Headphone outputs
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit LAN
Features
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
BIOS
BIOS type *
AMI
BIOS memory size
64 Mbit
ACPI version
2.0
Weight & dimensions
Width
244 mm
Depth
224 mm
Packaging content
Drivers included
Yes
Other features
Controller 2nd interface type
VIA VT6415 PATA
Controller interface type
Intel H55 Express
I/O ports
1 x LPT
Manageability features
WfM 2.0,DMI 2.0,WOL by PME,WOR by PME,PXE
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:32:43
Uk has collected 2 expert reviews for ASUS P7H55-M LGA 1156 (Socket H) micro ATX and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 06:32:43
Motherboards for Intel’s current range of LGA1156 processors were perplexingly expensive for some time. Prices have fallen dramatically in recent months, however, and now Intel-based budget PCs are back on the agenda. An ideal board for such use is Asu...
Bottom line Everything you need from an LGA 1156 motherboard, but with a surprisingly low price...
100%
Country Distributor
United Kingdom 1 distributor(s)