"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","4497179","","ASUS","90-MIBBKF-G0UBY0KZ","4497179","","Motherboards","164","","","P7H55-M","20180612162722","ICECAT","1","73248","https://images.icecat.biz/img/norm/high/4497179-5517.jpg","500x500","https://images.icecat.biz/img/norm/low/4497179-5517.jpg","https://images.icecat.biz/img/gallery_mediums/img_4497179_medium_1481113522_6513_23752.jpg","https://images.icecat.biz/thumbs/4497179.jpg","","","ASUS P7H55-M LGA 1156 (Socket H) micro ATX","P7H55-M - Intel® Socket 1156, Intel® H55 Express, 4 x DIMM, Max. 16 GB, DDR3 2200/2133/1866/1800/1600/1333/1066 Non-ECC, 1 x PCIe 2.0 x16, 2 x PCIe 2.0 x1 (2.5GT/s, gray slots), 1 x PCI, Multi-VGA out, 6 xSATA 3.0 Gb/s, 1 xUltraDMA 133/100, Gigabit LAN, Realtek® ALC887 8-Ch., uATX","ASUS P7H55-M, Intel, LGA 1156 (Socket H), 16 GB, Realtek RTL8111E, Gigabit LAN, micro ATX","ASUS P7H55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887. BIOS type: AMI, BIOS memory size: 64 Mbit","LGA1156 Intel® Lynnfield/Clarkdale Processor Ready\r\nThis motherboard supports the latest Intel® Lynnfield and Clarkdale processors in LGA1156 package, which has memory and PCI Express controller integrated to support 2-channel (4 DIMMs) DDR3 memory and 16 PCI Express 2.0 lanes providing great graphics performance. Intel® Lynnfield and Clarkdale processors are the most powerful and energy efficient CPUs in the world. Moreover, Intel® Clarkdale integrated Graphics Processing Unit (GPU) processors which goes with Intel® H55 chipset with VGA out can bring you to the whole new experience of the next generation VGA performance. It also provides separated 3D, 2D and Video Engines to execute different graphic control in hardware.\r\n\r\nPCIe 2.0\r\nDouble Speed; Double Bandwidth\r\nThis motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.\r\n\r\nIntel H55\r\nThe Intel® H55 Express Chipset is the latest one-chipset design to support latest 1156 socket Intel® Core™ i7/ Core™ i5/Core™ i3/ Pentium® Processors. Intel® H55 chipset provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Using Intel Core™ i5 6 Series, Core™ i3 5 Series and Pentium® CPU with H55 Express Chipset to enjoy the latest Intel integrated graphic performance!\r\n\r\nHDMI Support\r\nEnjoy Full HD 1080p Multimedia Home-Theater Entertainment\r\nHigh-Definition Multimedia Interface (HDMI) is a set of digital video standards that delivers multi-channel audio and uncompressed digital video for full HD 1080p visuals through through a single cable. Supporting HDCP copy protection such as Blu-ray Discs, HDMI provides you with the highest-quality home theater experience.\r\n\r\nDual-Channel DDR3 2200(O.C.) / 2133 / 2000/ 1866 / 1800/ 1600/ 1333/ 1066 support\r\nThe motherboard supports DDR3 memory that features data transfer rates of 2200(O.C.) / 2133 / 2000/ 1866 / 1800/ 1600/ 1333/ 1066 MHz to meet the higher bandwidth requirements of the latest 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture enlarges the bandwidth of your system memory to boost system performance.\r\n\r\nASUS TurboV\r\nEasy, Real-Time O.C. Tunings\r\nFeel the adrenaline rush of real-time O.C. - now a reality with the ASUS TurboV. This easy O.C. tool allows you to overclock without exiting or rebooting the OS; and its user-friendly interface makes overclock with just a few clicks away. Moreover, the ASUS OC profiles in TurboV provides the best O.C. settings in different scenarios.\r\n\r\nGPU Boost\r\nInstant iGPU Level Up!\r\nGPU Boost overclocks the integrated GPU in real time for the best graphics performance. User-friendly UI facilitates flexible frequency and voltage adjustments. Its ability to deliver multiple overclocking profiles also provides rapid and stable system-level upgrades.\r\n\r\nTurbo Key\r\nTouch-n-Boost!\r\nASUS Turbo Key allows the user to turn the PC power button into an overclocking button. After the easy setup, Turbo Key can boost performances without interrupting ongoing work or games - with just one touch!!\r\n\r\nASUS Express Gate\r\n0 to Internet in Seconds!\r\nExpress Gate™ is an ASUS exclusive OS that provides you with quick access to the Internet and key applications before entering Windows®.\r\n\r\nASUS EPU\r\nSystem Level Energy Saving\r\nThe new ASUS EPU—the world’s first power saving engine, has been upgraded to a new 4 engine version, which provides total system power savings by detecting current PC loadings and intelligently moderating power in real-time. With auto phase switching for components (which includes the CPU, VGA card/ integrated GPU, hard drives and CPU cooler / system fans), the EPU automatically provides the most appropriate power usage via intelligent acceleration and overclocking—helping save power and money.\r\n\r\nASUS 4+2 Phase Power Design\r\nLonger Life & Higher Efficiency!\r\nUnleashes ultimate memory performances with independent power to core components, while providing fast transient response and stability for the CPU under heavy loading or overclocking modes.\r\n\r\nASUS Fanless Design - Heatsink solution\r\nThe crystal-shaped heatsink features 0-dB thermal solution that offers users a noiseless PC environment. Not only the beautiful shape upgrades the visual enjoyment for motherboard users, but also the heatsink design lowers the temperature of the chipset and power phase area through high efficient heat-exchange. Combined with usability and aesthetics, the ASUS crystal-shaped heatsink will give users an extremely silent and cooling experience with the elegant appearance!\r\n\r\n8-channel Audio\r\nEnjoy high-end sound system on your PC!\r\nThe onboard 8-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology.\r\n\r\nEZ-Flash 2\r\nSimply update BIOS from a USB flash disk before entering the OS\r\nEZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.\r\n\r\nO.C. Profile\r\nConveniently store or load multiple BIOS settings\r\nFreely share and distribute favorite overclocking settings The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.\r\n\r\nCrashFree BIOS 3\r\nSimply restore corrupted BIOS data from USB flash disk\r\nThe ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.\r\n\r\nGigabit Lan supportv\r\nThe on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.\r\n\r\nS/PDIF-out on Back I/O Port\r\nThis motherboard provides convenient connectivity to external home theater audio systems via optical S/PDIF-out (SONY-PHILIPS Digital Interface) jacks. It allows to transfer digital audio without converting to analog format and keeps the best signal quality.\r\n\r\nGreenASUS\r\nThe motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.","https://images.icecat.biz/img/norm/high/4497179-5517.jpg|https://images.icecat.biz/img/gallery/4497179_8975.jpg|https://images.icecat.biz/img/gallery/4497179_7853.jpg|https://images.icecat.biz/img/gallery/4497179_6358.jpg","500x500|500x500|500x500|500x500","|||","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 1156 (Socket H)","Memory","Number of memory slots: 4","Maximum internal memory: 16 GB","Non-ECC: Yes","Graphics","On-board graphics card: Yes","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 6","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 1","Chassis intrusion connector: Yes","Number of COM connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","HDMI ports quantity: 1","PS/2 ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Network","LAN controller: Realtek RTL8111E","Networking features: Gigabit LAN","Features","Motherboard form factor: micro ATX","Audio output channels: 7.1 channels","Audio chip: Realtek ALC887","Power source type: ATX","Expansion slots","PCI Express x1 slots: 2","PCI Express x16 slots: 1","PCI slots: 1","BIOS","BIOS type: AMI","BIOS memory size: 64 Mbit","ACPI version: 2.0","Weight & dimensions","Width: 244 mm","Depth: 224 mm","Packaging content","Drivers included: Yes","Other features","Controller 2nd interface type: VIA VT6415 PATA","Controller interface type: Intel H55 Express","I/O ports: 1 x LPT","Manageability features: WfM 2.0,DMI 2.0,WOL by PME,WOR by PME,PXE"