ASUS logo

ASUS M4A78LT-M Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70645
Info modified on:
30 Oct 2024, 13:06:41
Short summary description ASUS M4A78LT-M Socket AM3 micro ATX:

ASUS M4A78LT-M, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 10, JBOD, 1024 MB

Long summary description ASUS M4A78LT-M Socket AM3 micro ATX:

ASUS M4A78LT-M. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 1024 MB, Graphics card: Radeon HD 3000. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.