ASUS logo

ASUS P7H57D-V EVO LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115291
Info modified on:
30 Oct 2024, 13:06:01
Short summary description ASUS P7H57D-V EVO LGA 1156 (Socket H) ATX:

ASUS P7H57D-V EVO, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 1759 MB, Realtek RTL8112L

Long summary description ASUS P7H57D-V EVO LGA 1156 (Socket H) ATX:

ASUS P7H57D-V EVO. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1759 MB. LAN controller: Realtek RTL8112L, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.