ASUS logo

ASUS M4A78L-M LE AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81384
Info modified on:
30 Oct 2024, 13:06:23
Short summary description ASUS M4A78L-M LE AMD 760G Socket AM3 micro ATX:

ASUS M4A78L-M LE, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4, 5.2 GT/s, 8 GB, Dual-channel

Long summary description ASUS M4A78L-M LE AMD 760G Socket AM3 micro ATX:

ASUS M4A78L-M LE. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 8 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card: Radeon 3000. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.