ASUS logo

ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204780
Info modified on:
30 Oct 2024, 13:05:28
Short summary description ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM EPU, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, Gigabit Ethernet, micro ATX

Long summary description ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM EPU. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. Width: 244 mm, Depth: 193 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.