ASUS logo

ASUS Maximus II GENE LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66353
Info modified on:
30 Oct 2024, 13:08:59
Short summary description ASUS Maximus II GENE LGA 775 (Socket T) micro ATX:

ASUS Maximus II GENE, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core, 16 GB, Non-ECC, 0, 1, 5, 10

Long summary description ASUS Maximus II GENE LGA 775 (Socket T) micro ATX:

ASUS Maximus II GENE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Celeron® Dual-Core, Intel® Pentium® Dual-Core. Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.