ASUS logo

ASUS M2N68-AM PLUS NVIDIA nForce 630a Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
240486
Info modified on:
30 Oct 2024, 13:07:20
Short summary description ASUS M2N68-AM PLUS NVIDIA nForce 630a Socket AM2 micro ATX:

ASUS M2N68-AM PLUS, AMD, Socket AM2, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4, 4 GB, ECC & Non-ECC, 667,800,1066 MHz

Long summary description ASUS M2N68-AM PLUS NVIDIA nForce 630a Socket AM2 micro ATX:

ASUS M2N68-AM PLUS. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC, Supported memory clock speeds: 667,800,1066 MHz. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8211CL, Networking features: Gigabit LAN

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.