ASUS logo

ASUS M2N68-AM SE2 Socket AM2 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292953
Info modified on:
30 Oct 2024, 13:05:20
Short summary description ASUS M2N68-AM SE2 Socket AM2 micro ATX:

ASUS M2N68-AM SE2, AMD, Socket AM2, AMD Phenom, AMD Phenom FX, 4 GB, ECC & Non-ECC, 0, 1

Long summary description ASUS M2N68-AM SE2 Socket AM2 micro ATX:

ASUS M2N68-AM SE2. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom, AMD Phenom FX. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Networking features: Fast Ethernet

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.