ASUS logo

ASUS M4A78T-E AMD 790GX Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135553
Info modified on:
04 Apr 2019, 09:28:51
Short summary description ASUS M4A78T-E AMD 790GX Socket AM3 ATX:

ASUS M4A78T-E, AMD, Socket AM3, 16 GB, 0, 1, 1+0, 5, JBOD, 128 MB, Atheros L1E

Long summary description ASUS M4A78T-E AMD 790GX Socket AM3 ATX:

ASUS M4A78T-E. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, 5, JBOD. Maximum graphics card memory: 128 MB. LAN controller: Atheros L1E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.