ASUS P5Q SE2, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, Realtek RTL8111C, Gigabit Ethernet
ASUS P5Q SE2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S. BIOS type: AMI, BIOS memory size: 64 Mbit