ASUS logo

ASUS Rampage II Extreme Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110463
Info modified on:
30 Oct 2024, 13:09:24
Short summary description ASUS Rampage II Extreme Socket B (LGA 1366) ATX:

ASUS Rampage II Extreme, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 10, Dual Gigabit LAN

Long summary description ASUS Rampage II Extreme Socket B (LGA 1366) ATX:

ASUS Rampage II Extreme. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.