ASUS logo

ASUS P6T Deluxe/OC Palm Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67678
Info modified on:
30 Oct 2024, 13:10:37
Short summary description ASUS P6T Deluxe/OC Palm Socket B (LGA 1366) ATX:

ASUS P6T Deluxe/OC Palm, Intel, Socket B (LGA 1366), Intel® Core™ i7, 12 GB, Non-ECC, 0, 1, 10

Long summary description ASUS P6T Deluxe/OC Palm Socket B (LGA 1366) ATX:

ASUS P6T Deluxe/OC Palm. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 12 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. LAN controller: Marvell 88E8056, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD2000B

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.