ASUS logo

ASUS M3A78-CM AMD 780V Socket AM2+ micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118390
Info modified on:
30 Oct 2024, 13:05:46
Short summary description ASUS M3A78-CM AMD 780V Socket AM2+ micro ATX:

ASUS M3A78-CM, AMD, Socket AM2+, AMD Phenom, AMD Phenom FX, DDR2-SDRAM, 8 GB, DIMM

Long summary description ASUS M3A78-CM AMD 780V Socket AM2+ micro ATX:

ASUS M3A78-CM. Processor manufacturer: AMD, Processor socket: Socket AM2+, Compatible processor series: AMD Phenom, AMD Phenom FX. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.