ASUS P5N73-AM, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 0, 1, GeForce 7050
ASUS P5N73-AM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Graphics card: GeForce 7050. Networking features: Fast Ethernet