ASUS logo

ASUS I220GC LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59886
Info modified on:
30 Oct 2024, 13:07:04
Short summary description ASUS I220GC LGA 775 (Socket T) micro ATX:

ASUS I220GC, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, 224 MB, micro ATX

Long summary description ASUS I220GC LGA 775 (Socket T) micro ATX:

ASUS I220GC. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 224 MB. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.