Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P5E3 Premium/WiFi-AP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIB3L1-G0EAY00T
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8811
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX :
The short editorial description of ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX

P5E3 Premium/WiFi-AP @n - Socket 775, Intel X48 + Intel ICH9R, 4 x DIMM, 6 x SATA, ASUS WiFi-AP @n, ADI® AD1988B 8-Channel HD Audio, ATX
More>>>
ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX:
The official marketing text of ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX as supplied by the manufacturer

Environment Friendly and Powerful Computing!
The P5E3 Premium/WiFi-AP@n is an Intel® X48 chipset-based motherboard that combines powerful performance with great energy efficiency; and supports DDR3 2000MHz dual-channel memory architecture and Dual PCI Express 2.0 x16 lanes for extreme graphics performance. It also comes with the world’s first ASUS EPU (Energy Processing Unit), allowing the CPU power supply to be digitally monitored and fine-tuned with improved VRM efficiency in heavy or light loadings – attaining the best possible power efficiency and energy savings to help save the environment. The P5E3 Premium/WiFi-AP@n also supports 802.11n WiFi specifications onboard for faster data transfers, and ASUS Express Gate – an optional Linux OS bootup for instant access to the Internet in 5 seconds.

AI Lifestyle Series motherboards bring lifestyle and personal computing together. They provide you better system performance to enjoy graphic-intensive games and applications. The cutting-edge audio feature dramatically enhances the quality of voice signal. Thoughtful design allows you to set up your system easily. To create a peaceful environment, several new and improved innovations are included to reduce noise and temperature. Don’t change your way of life for a computer. Instead let the ASUS Lifestyle Series improve the quality of your life.

CPU, Chipset and Graphics features

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1600 / 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

PCIe 2.0
Double Speed; Double Bandwidth This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.

AMD CrossFire Technology
AMD´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within AMD´s Catalyst™ Control Center to rule your CrossFire system.

Memory Features

Dual-Channel DDR3 2000(O.C.)/1800(O.C.)/1600
The motherboard supports DDR3 memory that features data transfer rates of 2000(O.C.)/1800(O.C.)/1600/1333/1066/800 MHz to meet the higher bandwidth requirements of the latest operation system, 3D graphics, multimedia, and Internet applications. The dual-channel DDR3 architecture doubles the bandwidth of your system memory to boost system performance, eliminating bottlenecks with peak bandwidths of up to 28.8 GB/s. Furthermore, the supply voltage for the memory is reduced from 1.8 V for DDR2 to just 1.5 V for DDR3. This voltage reduction limits the power consumption and heat generation of DDR3 which makes it an ideal memory solution.

ASUS Quiet Thermal Solution

ASUS EPU
Enables the Most Energy Efficient Motherboard in the World
The ASUS EPU utilizes innovative technology to digitally monitor and tune the CPU power supply with improved VR responses in heavy or light loadings. It automatically provides power for higher performance or improve efficiency by 50% when the PC is running low intensity applications. Working together with AI Gear 3+, this can help you attain the best possible power efficiency and energy savings up to 80.23% to help save the environment.

ASUS Express Gate
Surf the Internet in 5-second-boot time without entering Windows
With a fast bootup speed of only 5 seconds, the ASUS Express Gate offers an optional Linux OS bootup that allows you to enjoy instant access to commonly used functions like accessing the Internet, VoIP, and Web emailing without entering the OS.

ASUS WiFi-AP @n
6 Times Faster than 802.11g WiFi Technology
With spec 300 Mbps transfer rates, 802.11n supports the latest WiFi specifications for better signal coverage, stronger signals and faster data transmissions in comparison to previous 802.11b/g standards. With two antennas, you will not suffer from signal loss like before. You can also enjoy the choice to set the device in AP-Mode or Client Mode.

ASUS 3rd Generation 8 Phase Power Design
Longer Life, & Higher Efficiency!
With power efficiency so important to operating temperatures, ASUS´ 3rd generation 8-phase VRM design leads the industry with its 95% power efficiency. High quality power components such as low RDS (on) MOSFETs for minimum switching loss & lower temperatures, Ferrite core chokes with lower hysteresis loss, and high quality Japanese-made conductive polymer capacitors all add up to ensure longer component life and lower power loss - creating more energy efficiency.

Up to 20°C(36°F) Cooler - Stack Cool 2
Effective Fanless Heat Dissipation at 0dB
Stack Cool 2 is a fanless cooling solution offered exclusively by ASUS. It effectively and noiselessly transfers heat generated by the critical components to the other side of the specially designed PCB (printed circuit board) for effective heat dissipation - making temperatures cooler by up to 20°C.

Pure Copper Heat Pipe
Lowers Temperatures by up to 10°C
The Pure Copper Heat Pipe design effectively directs the heat generated by the chipsets to the heatsink near the back I/O ports - where it can be carried away by existing airflows from the CPU or a bundled optional fan. This innovative and groundbreaking fanless heat pipe design effectively lowers temperatures by up to 10°C without having lifetime problems that a normal chipset fan has. Furthermore, it provides options for users to install side-flow fans or a passive cooler. This Heat Pipe design is the most reliable fanless thermal solution to date.

Q-Fan 2
Adjusts both CPU fan and chassis fan speeds according to system loading ASUS Q-Fan2 technology intelligently adjusts both CPU fan and chassis fan speeds according to system loading to ensure quiet, cool and efficient operation.

AI Nap
Minimize noise and power consumption when temporarily away!
With AI Nap, users can instantly snooze your PC without terminating the tasks. System will continue operating at minimum power and noise when user is temporarily away. It keeps downloading files or running applications in quietest state while you´re sleeping. Simply click keyboard or mouse, you can swiftly wake up the system in few seconds.

Uses 100% All High-quality Conductive Polymer Capacitors!
This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity.

Short summary description ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX:
This short summary of the ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P5E3 Premium/WiFi-AP, Intel, LGA 775 (Socket T), 8 GB, Marvell 88E8056, Gigabit LAN, ATX

Long summary description ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX:
This is an auto-generated long summary of ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

ASUS P5E3 Premium/WiFi-AP. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Marvell 88E8056, Networking features: Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 16 Mbit

Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Memory
Number of memory slots *
4
Maximum internal memory *
The maximum internal memory which is available in the product.
8 GB
Non-ECC
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
0,1,10
Internal I/O
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CD/AUX audio in
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
Internal I/O
Floppy disk drive connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
6
eSATA ports quantity *
The number of ports (interfaces) for eSATA. eSATA is a a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
1
Firewire (IEEE 1394) ports *
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
WiFi-AP antenna jack
1
Network
LAN controller
Marvell 88E8056
Networking features
Gigabit LAN
Features
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
7.1 channels
Audio chip
ADI AD1988B
Power source type
What the power source is.
ATX
BIOS
BIOS memory size
16 Mbit
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
244 mm
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
3 x PCIe x16, 1 x PCIe x1, 2 x PCI
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Uk has collected 22 expert reviews for ASUS P5E3 Premium/WiFi-AP motherboard LGA 775 (Socket T) ATX and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Nl heeft 22 proffesionele recensies verzameld voor ASUS P5E3 Premium/WiFi-AP moederbord LGA 775 (Socket T) ATX. Het gemiddelde van deze proffesionele recensies is 80 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Fr a recueilli 22 avis d’experts pour ASUS P5E3 Premium/WiFi-AP carte mère LGA 775 (Socket T) ATX et la note moyenne est de 80 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
De hat 22 Expertenmeinungen über ASUS P5E3 Premium/WiFi-AP Motherboard LGA 775 (Socket T) ATX eingeholt. Das duchschnittliche Epertenrating ist 80 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Testseek ha raccolto 22 recensioni da parte di esperti per ASUS P5E3 Premium/WiFi-AP scheda madre LGA 775 (Socket T) ATX e la valutazione media da parte degli esperti è di 80 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Es ha coleccionado 22 opiniones de expertos para ASUS P5E3 Premium/WiFi-AP placa base LGA 775 (Socket T) ATX y la calificación media es 80 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Dk har samlet 22 ekspertanmeldelser for ASUS P5E3 Premium/WiFi-AP bundkort LGA 775 (Socket T) ATX og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 15:40:48
Se har samlat in 22 experttester för ASUS P5E3 Premium/WiFi-AP moderkort LGA 775 (Socket T) ATX och det genomsnittliga betyget är 80 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-09-25 15:40:48
Seven expansion slots help P5E3 Premium buyers adapt to currently-changing card interfaces, by providing two PCI Express x1 slots plus two traditional PCI slots. One of each is found above the uppermost PCI Express x16 slot, but the position of the DIMMs...
0%
custompc.co.uk
Updated:
2011-09-25 15:40:48
Intel would have you believe that the X48 chipset offers features never seen before, but the only difference of note is the official support for a 1,600MHz FSB. We say official, as even the P35-based Asus P5K Premium WiFi-AP can manage an FSB of well...
Bottom line Intel would have you believe that the X48 chipset offers features never seen before, but the only difference of note is the official support for a 1,600MHz FSB. We say official, as even the P35-based Asus P5K Premium WiFi-AP can manage an FSB of well...
77%
overclockersclub.com
Updated:
2011-11-04 04:06:56
As a full featured motherboard, the P5E3 Premium WiFi-AP@n Edition is equipped with the latest and greatest hardware and innovations. Supporting the latest Intel 45nm CPUs, 8GB of DDR3 memory at speeds of up to 2000MHz (overclocked, of course), dual 8...
Good Extensive feature set, Overclocking capabilities, BIOS, HD eight channel sound, EPU for energy savings, Accessory bundle...
Bad Price...
Bottom line Performance-wise, the P5E3 is a mixed bag. Running DDR3 memory at the same timings as comparable DDR2 kits did not really cause a performance loss per se, but once the memory speeds and CPU clockspeeds are increased, the board just comes alive with pe...
0%
tweaktown.com
Updated:
2014-10-12 01:42:36
Intel’s Core architecture has managed to grow to the point where AMD is once again struggling to keep up. It seems like AMD is back where it was when the K6 was on the market; simply an alternative, not a contender. Core 2 processors have an array o...
Bottom line ASUS has been one of the biggest motherboard producers in history; there are only a few companies with as much of a diverse product portfolio as the ASUS company, and they are the likes of MSI and GIGABYTE who are ASUS’ main competitors.As always, t...
87%
gamezoom.net
Updated:
2011-09-25 15:40:48
NVIDIA hat vor einigen Tagen sein neustes Chipsatz-Flaggschiff, den nForce 790i Ultra SLI, auf den Markt gebracht. Bereits einige Wochen davor präsentierte Intel mit dem X48 Chipsatz das -angebliche- Non-Plus-Ultra in Sachen Performance. In unserem akt...
Bottom line Wer auf einen SLI-Support verzichten kann bzw. will bekommt mit dem ASUS P5E3 Premium WiFi-AP@n Mainboard eine überragende und vor allem zukunftssichere Plattform geboten.Der brandneue Intel X48 Chipsatz stellt eine -fast- perfekte Basis für Gamer und...
90%
dinoxpc.com
Updated:
2011-09-25 15:40:47
Le schede madri ASUS hanno, generalmente, sempre qualcosa in più da offrire rispetto a soluzioni di produttori concorrenti. Segno di distinzione della casa taiwanese è stato da sempre quello della completezza della dotazione tanto che oggi, soprattutto...
Bottom line La scheda madre ASUS P5E3 Premium si presenta al consumatore come un prodotto del quale è difficile poter mettere in discussione la sua completezza. Nella dotazione si trovano feature legate alla connettività che vanno ben oltre le ormai quasi s...
80%
bitcity.it
Updated:
2011-09-25 15:40:47
Asus P5E3 Premium WiFi-AP @n Edition è caratterizzata dall'ampia dotazione e dalle molteplici possibilità offerte dai numerosi sistemi integrati. Si tratta di una piattaforma per sistemi Intel, è capace di accogliere processori Core 2 Duo, Core 2 Quad...
Good Elevata integrazione, adattatore WiFi, Express Gate...
Bad Prezzo elevato...
90%
chw.net
Updated:
2011-11-04 04:06:56
¿Que pasa cuando mezclas al fabricante más famoso de placas madres con el chipset más poderoso de Intel? Una sorprendente placa madre llena de características y que nos genera altas expectativas. Ya veremos si estas últimas se cumplen…Desde que el sol...
Bottom line La placa madre ASUS P5E3 Premium Wi-Fi@n es la placa madre que mejor se ha comportado con procesadores de 45nm y memorias DDR3 de todas las que hemos probado, contando P35 y X38, por lo que sin duda es una gran placa madre. Adicionalmente para llegar a...
0%
pcstats.com
Updated:
2011-09-25 15:40:47
For starters, the ASUS P5E3 Premium has a class-N wireless network card integrated into the motherboards design that pulls double duty as a Wireless access point, in addition to a pair of wired gigabit LAN ports. mfgr link category date publis...
Bottom line At the very highest end of the retail motherboard market, youll find the ASUS P5E3 Premium/Wifi.N perched with a select few professional motherboards that offer features and performance that simply dont show up on lower-priced, more common motherboa...
89%
phoronix.com
Updated:
2011-09-25 15:40:47
Between the four motherboards tested, the performance was virtually identical. In a number of the tests, the P5E3 Premium was a hair faster than the P5E3 Deluxe, but the difference was miniscule. All four of these motherboards had also worked under Li...
80%
legitreviews.com
Updated:
2011-09-25 15:40:47
If any company in the motherboard market could act like a child and stick their tongue out and say, “ Nanny-nanny boo-boo, I did it before you did,” it would be Asus. They seem to always be one if the first, if not the very first to market with mot...
Bottom line So, when it comes down to it, is the Asus P5E3 Premium a board that you should be looking at? Does it fit your situation? Let’s take it through the process... First off, performance on the board is very good. When compared to the other boards it w...
0%
Cdrinfo.com
Updated:
2011-09-25 15:40:47
Which chipset works better with your brand new 45nm Core2Quad processor? Thats the question we will try to answer today with a comparison of four motherboard based on different chipsets: Intel P35, X38, X48 and Nvidias 790o SLi. From that comparison...
Bottom line The recent release of the Intel Yorkfield processors gave us a reason to upgrade our main CPU testing processor with a Q9300 in an attempt to further stress the tested motherboards. Users can now expect good performance even from their "old" P35 seri...
0%
Bjorn3d.com
Updated:
2011-09-25 15:40:47
For the last several months there has been quite a bit of discussion amongst the computer enthusiast ranks regarding the Intel® based X48 motherboards. Much of this discussion has stemmed from the release date for these boards being changed a number t...
Good ASUS EPU does an excellent job of conserving energy without sacrificing performance, Extremely Feature Laden, A BIOS that is an enthusiasts dream, Passive cooling of PWMs, North and Southbridge is exceptional, CrossFire™ Certified, PCI-E 2.0 support...
Bad Price might be a deterrent to some, Some wide bodied CPU coolers may not fit, Express Gate doesnt have the space or accessibility to download, Does not overclock the Core 2 Quad nearly as well as the Core 2 Duo 45nm processors...
Bottom line The ASUS P5E3 Premium WIFI Ap@n is ASUSs top of the line X48 motherboard that currently retails in the $350.00 to $400.00 USD range. It is highly feature laden and in our testing all of the features worked as advertised which is quite exceptional in...
80%
SysOpt.com
Updated:
2011-09-25 15:40:48
SysOpt thrives on value but has nothing against trading up. Like most buyers, we can be convinced to pay extra for added features so long as we feel these are worth the higher price. ASUS caters to feature-seekers with two product lines: the gamer-oriente...
25%
hardwarelogic.com
Updated:
2011-09-25 15:40:48
Today we have the latest-greatest P5E3 Premium under the scope, featuring Intels newest titan X48, DDR3 up to PC3-12800 and a full 1600MHz FSB for complete Penryn support. We have to ask how the new X48 will preform compared to the X38 already filling...
92%
techspot.com
Updated:
2011-09-25 15:40:48
The upcoming Intel X48 chipset has been a poorly kept secret, but then again there has been little to be secretive or excited about. This is because the X48 is nothing more than a slightly updated version of the existing X38 chipset, which is a solid o...
Bottom line The ASUS P5E3 Deluxe WiFi-AP @n was one of the most impressive and expensive motherboards released last year featuring a number of new and innovative technologies (Note: the 'Deluxe' version is the current outgoing X38-based product, versus the 'Premi...
0%
computershopper.com
Updated:
2011-09-25 15:40:48
The high-end Asus P5E3 Premium WiFi-AP @n motherboard, based on the Intel X48 chipset, is the new flagship of Asus motherboard line. At first glance, it looks to be a minor update of the X38-based P5E3 Deluxe. But Asus has not only added In...
Good Full-featured; dual PCI Express x16 slots; highly overclockable; quiet; gimmicky but cool Express Gate browser; good documentation...
Bad Expensive; no SLI support...
Bottom line The P5E3 is a stable motherboard that makes a great foundation for an overclocked high-performance system...
87%
techgage.com
Updated:
2011-09-25 15:40:48
ASUS P5E3 Premium Features Although Intel never issued a press release to properly launch their X48 chipset, there are numerous motherboards available at popular e-tailers from the likes of ASUS, DFI, Gigabyte, MSI and of course, Intel themselves. We...
Good Fantastic performance, Feature set is tops, included WiFi is nice, Cant find a real complaint about board layout, Robust BIOS that caters to overclockers, Hit 500MHz FSB stable with relative ease, Passive-cooled, so its dead silent (and efficient)...
Bad Expensive, AiSuite software did not work under 64-bit Vista...
Bottom line As I mentioned on the first page, it doesnt make sense to outright recommend this board because it costs $375 US on average. If it had a specific reason to be that expensive, it would be one thing. But the fact is, this board includes the X48 chipset...
0%
SweClockers.com
Updated:
2011-09-25 15:40:48
Intel hade inte speciellt bråttom att komma med en ersättare till 975X-styrkretsen. Även om uppgraderingen till X38 inte var revolutionerande var det en önskvärd förbättring. Trots att den nya X38-kretsen inte är speciellt gammal kommer den snart utgå...
Good Bra prestanda, Bra överklockningsresultat, Stödjer halva multiplar för de nya 45nanometersprocessorerna (Yorkfield och Wolfsdale), Trådlösa draftn nätverkskretsar (2st), Linuxmiljö inbyggd i BIOS (Asus Express Gateway)...
Bad DDR3minnen är fortfarande dyra, Alldeles för högt pris, Inte tillgänglig i Sverige ännu...
Bottom line Det enklaste för tillverkarna vid övergången till X48 är om de använder befintliga X38-modeller och enbart byter ut nordbrygga (och ändrar lite i BIOS). Även om vi inte testade en helt slutgiltig version av Asus P5E3 Premium Wifi-AP verkar den helt fö...
0%
overclock.pl
Updated:
2015-04-16 01:44:10
…czyli porównanie dwóch płyt głównych na socket 775, dla overclockerów.Prędzej, czy później, każdy overclocker spotka się w życiu z platformą LGA775. Powstało na nią wiele ciekawych procesorów. Jedne służą do uzyskiwania najwyższych częstotliwości, przekr...
0%
itpro.no
Updated:
2011-09-25 15:40:47
Asus P5E3 Premium er ikke veldig forskjellig fra sin nærmeste lillebror P5E3 Deluxe, men kan allikevell by på gode forbedringer. Bla. Så finner vi bedre strømstyring med Asus EPU, og bedre og flere overklokkingsfunksjoner i BIOS. Ellers er det heller i...
67%
Show all
Customer service details
X