ASUS logo

ASUS Striker II Extreme LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104561
Info modified on:
30 Oct 2024, 13:10:34
Short summary description ASUS Striker II Extreme LGA 775 (Socket T) ATX:

ASUS Striker II Extreme, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium® Extreme Edition, Intel® Pentium® D, Intel® Pentium® 4, DDR3-SDRAM, 8 GB, DIMM

Long summary description ASUS Striker II Extreme LGA 775 (Socket T) ATX:

ASUS Striker II Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium® Extreme Edition, Intel® Pentium® D, Intel® Pentium® 4. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 0+1, 5, JBOD. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.